HP logo

HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74984
Info modified on:
22 Jan 2025, 04:59:47
Short summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver:

HP 250 G7, Intel® Core™ i5, 1.6 GHz, 15.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP 250 G7 Intel® Core™ i5 i5-8265U Laptop 15.6" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) FreeDOS Silver:

HP 250 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: FreeDOS. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.