HP logo

HP Spectre x360 15-df0070nr Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7019
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Jul 2020
Short summary description HP Spectre x360 15-df0070nr Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP Spectre x360 15-df0070nr, Intel® Core™ i7, 1.8 GHz, 15.6", 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description HP Spectre x360 15-df0070nr Intel® Core™ i7 i7-8565U Hybrid (2-in-1) 15.6" Touchscreen 4K Ultra HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX150 Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP Spectre x360 15-df0070nr. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i7, Processor model: i7-8565U, Processor frequency: 1.8 GHz. Display diagonal: 15.6", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.