HP logo

HP Intel Core i3-8100 processor 3.6 GHz 6 MB Smart Cache

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51516
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP Intel Core i3-8100 processor 3.6 GHz 6 MB Smart Cache:

HP Intel Core i3-8100, Intel® Core™ i3, 14 nm, i3-8100, 3.6 GHz, 64-bit, 8th gen Intel® Core™ i3

Long summary description HP Intel Core i3-8100 processor 3.6 GHz 6 MB Smart Cache:

HP Intel Core i3-8100. Processor family: Intel® Core™ i3, Processor lithography: 14 nm, Processor model: i3-8100. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI. PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2, Scalability: 1S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.