HP logo

HP Mini-in-One 24 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
546722
Info modified on:
27 May 2024, 16:53:04
End of life date:
30 Sept 2023
Short summary description HP Mini-in-One 24 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

HP Mini-in-One 24, 23.8", 1920 x 1080 pixels, Full HD, LED, 14 ms, Black

Long summary description HP Mini-in-One 24 computer monitor 23.8" 1920 x 1080 pixels Full HD LED Black:

HP Mini-in-One 24. Display diagonal: 23.8", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 14 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.