location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Dragonfly 13.5 inch Chromebook Enterprise
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7A5B3UT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029919946 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1129
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 00:31:16
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel®️ Core™️ i5-1245U (up to 4.4 GHz with Intel®️ Turbo Boost Technology, 12 MB L3 cache, 10 cores, 12 threads)
  • - ChromeOS
  • - Intel® Iris® Xᵉ Graphics
  • - 8 GB memory; 256 GB SSD storage
Guarantee: HP Services offers 1-year or 3-year limited warranties and 90 day software limited warranty options depending on country. Batteries have a default one year limited warranty. Refer to http://www.hp.com/support/batterywarranty/ for additional battery information. On-site service and extended coverage is also available. HP Care Pack Services are optional extended service contracts that go beyond the standard limited warranties. To choose the right level of service for your HP product, use the HP Care Pack Services Lookup Tool at: http://www.hp.com/go/cpc .
Long product name HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM :
The short editorial description of HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM

Elite Dragonfly 13.5 inch Chromebook Enterprise, ChromeOS, 13.5", touch screen, Intel® Core™ i5, 8GB RAM, 256GB SSD, 2K
More>>>
HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM:
The official marketing text of HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM as supplied by the manufacturer

Luxury cloud experience
Experience the simplicity of a Chromebook, reinvented with premium features that drive productivity and performance in a stunning x360 design that stands out with you. The HP Elite Dragonfly 13.5 inch Chromebook Enterprise delivers the latest collaboration and connectivity innovations while providing Chrome Enterprise Upgrade[2] security and manageability.

Short summary description HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM:
This short summary of the HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Dragonfly 13.5 inch Chromebook Enterprise, Intel® Core™ i5, 13.5", 2256 x 1504 pixels, 8 GB, LPDDR4x-SDRAM

Long summary description HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM:
This is an auto-generated long summary of HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM based on the first three specs of the first five spec groups.

HP Elite Dragonfly 13.5 inch Chromebook Enterprise. Processor family: Intel® Core™ i5, Processor model: i5-1245U. Display diagonal: 13.5", HD type: 2K, Display resolution: 2256 x 1504 pixels. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM

High performance. ChromeOS simplicity.

Sharpen your focus with a high-performance Chromebook featuring the latest innovations in cloud-first computing.

Collaborate and engage naturally

Designed for virtual collaboration with cutting-edge, HP Presence AI-enhanced video and audio.

Enterprise-grade security

Work confidently with the highly secure and manageable HP Elite Dragonfly 13.5 inch Chromebook Enterprise.

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Apps and content for expanded learning

Take learning in new directions with access to the Google Play™ Store and Android™ apps, which include thousands of instantly shareable and easily manageable innovative education apps. [1]

Display
Display diagonal *
13.5"
Display resolution *
2256 x 1504 pixels
HD type
2K
Panel type
IPS
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
13.5" (34.3 cm)
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor model *
i5-1245U
Processor cores
10
Processor threads
12
Processor boost frequency
2.5 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
8 GB
Internal memory type
LPDDR4x-SDRAM
Memory clock speed
4266 MHz
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth version
5.2
Keyboard
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery capacity *
50 Wh
Country Distributor
Canada 1 distributor(s)
United States 2 distributor(s)
Disclaimer HP Elite Dragonfly 13.5 inch Chromebook Enterprise Intel® Core™ i5 i5-1245U 13.5" 2K 8 GB LPDDR4x-SDRAM:
Disclaimer

[2] Single Chrome Enterprise Upgrade included. Requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216 .

[1] Internet access required and sold separately. Some apps may require purchase.

Technical specification disclaimers
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Wi-Fi 6E requires a Wi-Fi 6E router, sold separately, to function in the 6GHz band. Availability of public wireless access points limited. Wi-Fi 6E is backwards compatible with prior 802.11 specs. And available in countries where Wi-Fi 6E is supported.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
SuperSpeed USB 20Gbps is not available with Thunderbolt™ 4.
HD content required to view HD images.
Intel® Iris® Xᵉ Graphics capabilities require system to be configured with Intel® Core™ i5 or i7 processors and dual channel memory. Intel® Iris® Xᵉ Graphics with Intel® Core™ i5 or 7 processors and single channel memory will only function as UHD graphics.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View Reflect integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
Actual brightness will be lower with touchscreen or Sure View.
Chrome Enterprise Upgrade requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/topic/1409901 .
This device qualifies for an OS update to include enhanced features found on Chromebook Plus devices.
HP Quick Drop requires Internet access and Chrome OS device preinstalled with HP QuickDrop app and either an Android device (phone or tablet) running Android 7 or higher with the Android HP QuickDrop app, and /or an iOS device (phone or tablet) running iOS 12 or higher with the iOS HP QuickDrop app.
Lock sold separately.
Single Chrome Enterprise Upgrade included. Requires one-time setup, subscription, Google Admin Console, and your organization’s domain. Please see https://support.google.com/a/answer/60216
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit http://www.hp.com/go/cpc . HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
Recharges up to 90% within 90 minutes when the system is off or in standby mode when used with the power adapter provided with the notebook. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance.
Intel vPro® requires Chrome OS R99 or after, a vPro supported processor, vPro enabled wired LAN and/or WLAN card, Wi-Fi 6E and H1 Security Chip are required. Some functionality requires additional 3rd party software in order to run. Features of vPro® Essentials and Enterprise vary. See http://intel.com/vpro .
For storage drives, GB = 1 billion bytes. Actual formatted capacity is less. Up to 8.1 GB is not user available.