location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cn2047nr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
755R5UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029300539 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 11 Home
  • - Intel Core i7-1255U (12MB Cache)
  • - 43.9 cm (17.3") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (2 x 8) & 256GB SSD
Long product name HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black :
The short editorial description of HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black

Intel Core i7-1255U (12MB Cache), 16GB DDR4-SDRAM, 256GB SSD, 43.9 cm (17.3") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, HP TrueVision HD, Windows 11 Home
More>>>
HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
The official marketing text of HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black as supplied by the manufacturer

A purposefully designed PC with more screen, less footprint
The HP 17.3" Laptop PC is thoughtfully designed. Experience reliable performance with an Intel® Processor[1], fast Wi-Fi, and plenty of storage. We’ve got your back with a 17.3" screen with narrow bezels, enlarged clickpad and a lift-hinge design. Plus, it’s EPEAT® Silver registered[2] and ENERGY STAR® certified and contains post-consumer recycled plastics[3].

Short summary description HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This short summary of the HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 17-cn2047nr, Intel® Core™ i7, 17.3", 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Home

Long summary description HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black:
This is an auto-generated long summary of HP 17-cn2047nr Intel® Core™ i7 i7-1255U Laptop 17.3" Full HD 16 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 11 Home Black based on the first three specs of the first five spec groups.

HP 17-cn2047nr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Black. Weight: 4.59 lbs (2.08 kg)

Country Distributor
United States 1 distributor(s)