HP logo

HP 16GB DDR4 2133MHz memory module 1 x 16 GB ECC

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128666
Info modified on:
07 Aug 2024, 11:37:24
Short summary description HP 16GB DDR4 2133MHz memory module 1 x 16 GB ECC:

HP 16GB DDR4 2133MHz, 16 GB, 1 x 16 GB, DDR4, 2133 MHz, 288-pin DIMM, Green

Long summary description HP 16GB DDR4 2133MHz memory module 1 x 16 GB ECC:

HP 16GB DDR4 2133MHz. Component for: PC/server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15, ECC, Product color: Green

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.