HP logo

HP Intel Xeon E5-2687W v2 processor 3.4 GHz 25 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34603
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Xeon E5-2687W v2 processor 3.4 GHz 25 MB Smart Cache:

HP Intel Xeon E5-2687W v2, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2687WV2, 3.4 GHz, 64-bit

Long summary description HP Intel Xeon E5-2687W v2 processor 3.4 GHz 25 MB Smart Cache:

HP Intel Xeon E5-2687W v2. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 256 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 2S. Compatibility: Z820

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.