HP logo

HP ProLiant BL460c Gen9 LGA 2011-v3

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96135
Info modified on:
14 Mar 2024, 19:30:54
Short summary description HP ProLiant BL460c Gen9 LGA 2011-v3:

HP ProLiant BL460c Gen9, LGA 2011-v3, Intel, Intel® Xeon®, E5-2600, DDR4-SDRAM, 2133 MHz

Long summary description HP ProLiant BL460c Gen9 LGA 2011-v3:

HP ProLiant BL460c Gen9. Processor socket: LGA 2011-v3, Processor family: Intel, Compatible processor series: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Supported RDIMM clock speeds: 2133 MHz. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Width: 2.18" (55.4 mm), Depth: 20.4" (517.6 mm), Height: 7.11" (180.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.