location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Radeon HD8490
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
717219-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5712505093542
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 11:03:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Radeon HD 8490 1 GB GDDR3
  • - 2560 x 1600 pixels PCI Express x16
  • - DisplayPorts quantity: 1
  • - DVI-I ports quantity: 1
  • - DirectX version: 11.1 OpenGL version: 4.2
  • - 30 W
Long product name HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3 :
The short editorial description of HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3

AMD Radeon HD8490 PCIex16
More>>>
HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3:
The official marketing text of HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3 as supplied by the manufacturer

1 GB DDR3 memory graphics card

Short summary description HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3:
This short summary of the HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Radeon HD8490, Radeon HD 8490, 1 GB, GDDR3, 2560 x 1600 pixels, PCI Express x16

Long summary description HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3:
This is an auto-generated long summary of HP Radeon HD8490 AMD Radeon HD 8490 1 GB GDDR3 based on the first three specs of the first five spec groups.

HP Radeon HD8490. Graphics processor family: AMD, Graphics processor: Radeon HD 8490, Processor frequency: 875 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2. Interface type: PCI Express x16. Cooling type: Active

Processor
Graphics processor family *
AMD
Graphics processor *
Radeon HD 8490
Processor frequency *
875 MHz
Maximum resolution *
2560 x 1600 pixels
Memory
Discrete graphics card memory *
1 GB
Graphics card memory type *
GDDR3
Ports & interfaces
Interface type *
PCI Express x16
Ports & interfaces
DVI-I ports quantity *
1
DisplayPorts quantity *
1
Performance
TV tuner integrated *
No
DirectX version *
11.1
OpenGL version *
4.2
Design
Cooling type *
Active
Power
Power consumption (typical) *
30 W
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)