HP logo

HP Intel Celeron G1610T processor 2.3 GHz 2 MB Smart Cache

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100648
Info modified on:
17 Jul 2025, 16:37:18
Short summary description HP Intel Celeron G1610T processor 2.3 GHz 2 MB Smart Cache:

HP Intel Celeron G1610T, Intel® Celeron® G, LGA 1155 (Socket H2), 22 nm, G1610T, 2.3 GHz, 64-bit

Long summary description HP Intel Celeron G1610T processor 2.3 GHz 2 MB Smart Cache:

HP Intel Celeron G1610T. Processor family: Intel® Celeron® G, Processor socket: LGA 1155 (Socket H2), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.