HP logo

HP AMD A6-5400B processor 3.6 GHz 1 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30590
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD A6-5400B processor 3.6 GHz 1 MB L2:

HP AMD A6-5400B, AMD A6, Socket FM2, 32 nm, A6-5400B, 3.6 GHz, 64-bit

Long summary description HP AMD A6-5400B processor 3.6 GHz 1 MB L2:

HP AMD A6-5400B. Processor family: AMD A6, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 7540D. Market segment: Desktop

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.