HP logo

HP Intel Core i7-3840QM processor 2.8 GHz 8 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87826
Info modified on:
09 Jul 2024, 09:46:30
Short summary description HP Intel Core i7-3840QM processor 2.8 GHz 8 MB L3:

HP Intel Core i7-3840QM, Intel® Core™ i7, PGA988, 22 nm, i7-3840QM, 2.8 GHz, 64-bit

Long summary description HP Intel Core i7-3840QM processor 2.8 GHz 8 MB L3:

HP Intel Core i7-3840QM. Processor family: Intel® Core™ i7, Processor socket: PGA988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1300 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, Graphics & IMC lithography: 22 nm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.