HP logo

HP ENVY TE01-0077c Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11503
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
30 Apr 2021
Short summary description HP ENVY TE01-0077c Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

HP ENVY TE01-0077c, 3 GHz, Intel® Core™ i7, 32 GB, 1.26 TB, DVD-RW, Windows 10 Home

Long summary description HP ENVY TE01-0077c Intel® Core™ i7 i7-9700 32 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA GeForce GTX 1660 Windows 10 Home Desktop PC Black:

HP ENVY TE01-0077c. Processor frequency: 3 GHz, Processor family: Intel® Core™ i7, Processor model: i7-9700. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce GTX 1660. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 400 W. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.