HP ENVY TE01-0034, 3.2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 512 GB, Windows 10 Home
HP ENVY TE01-0034. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product color: Black