HP logo

HP ENVY TE01-0014 Intel® Core™ i5 8400 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Black

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11687
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
28 Apr 2021
Short summary description HP ENVY TE01-0014 Intel® Core™ i5 8400 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Black:

HP ENVY TE01-0014, 2.8 GHz, Intel® Core™ i5, 8400, 12 GB, 512 GB, Windows 10 Home

Long summary description HP ENVY TE01-0014 Intel® Core™ i5 8400 12 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Tower PC Black:

HP ENVY TE01-0014. Processor frequency: 2.8 GHz, Processor family: Intel® Core™ i5, Processor model: 8400. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Tower. Product type: PC. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.