HP logo

HP M01-F0024 AMD Ryzen™ 5 3400G 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16565
Info modified on:
11 Nov 2024, 16:52:32
End of life date:
30 Jun 2021
Short summary description HP M01-F0024 AMD Ryzen™ 5 3400G 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower PC Black:

HP M01-F0024, 3.7 GHz, AMD Ryzen™ 5, 12 GB, 256 GB, DVD±RW, Windows 10 Home

Long summary description HP M01-F0024 AMD Ryzen™ 5 3400G 12 GB DDR4-SDRAM 256 GB SSD Windows 10 Home Mini Tower PC Black:

HP M01-F0024. Processor frequency: 3.7 GHz, Processor family: AMD Ryzen™ 5, Processor model: 3400G. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon RX Vega 11. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.