HP Desktop - M01-F0014, 3.6 GHz, AMD Ryzen™ 3, 8 GB, 256 GB, DVD±RW, Windows 10 Home
HP Desktop - M01-F0014. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 3, Processor model: 3200G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon Vega 8. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 180 W. Chassis type: Mini Tower. Product type: PC