location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G8
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6W241UA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196786541155 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1428
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2023
Product end of life date
Bullet Points HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro
  • - Intel Core i7-1165G7 (12MB Cache)
  • - 39.6 cm (15.6") Full HD 1920 x 1080 IPS
  • - 16GB (3200MHz) DDR4-SDRAM (1 x 16) & 512GB SSD
Long product name HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray :
The short editorial description of HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray

Intel Core i7-1165G7 (12MB Cache), 16GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, HP Webcam HD IR, Windows 10 Pro
More>>>
HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
The official marketing text of HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray as supplied by the manufacturer

ZBook performance, more mobile than ever
Our lightest 15” ZBook provides true mobility for people who push the typical business PC past its breaking point. In the office or in the field, with pro-level performance and a full-size numeric keypad, you have everything to review work and manage projects from anywhere.

Short summary description HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This short summary of the HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Firefly G8, Intel® Core™ i7, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray:
This is an auto-generated long summary of HP ZBook Firefly G8 Intel® Core™ i7 i7-1165G7 Mobile workstation 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Gray based on the first three specs of the first five spec groups.

HP ZBook Firefly G8. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 10 Pro. Product color: Gray. Weight: 3.75 lbs (1.7 kg)

Design
Product type *
Mobile workstation
Product color *
Gray
Form factor *
Clamshell
Market positioning
Performance
Introduction year
2022
Country of origin
China
Display
Display diagonal *
15.6"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
400 cd/m²
Display diagonal (metric)
15.6" (39.6 cm)
RGB color space
sRGB
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1165G7
Processor cores
4
Processor boost frequency
4.7 GHz
Processor cache
12 MB
Configurable TDP-up frequency
2.8 GHz
Configurable TDP-up
28 W
Configurable TDP-down
12 W
Configurable TDP-down frequency
1.2 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 16 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
64 GB
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe, PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera HD type
HD
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Network
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0b
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Ambient light sensor
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
Windows 10 Pro
Processor special features
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel Software Guard Extensions (Intel SGX)
No
Idle States
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP Sure View
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP Smart AC Adapter
Yes
HP front camera
HP Webcam HD IR
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
56 Wh
Fast charging
Yes
Fast charging time (50%)
30 min
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
Certificates
Low halogen
Yes
Weight & dimensions
Width
14.2" (359.5 mm)
Depth
9.2" (233.6 mm)
Height
0.756" (19.2 mm)
Weight *
3.75 lbs (1.7 kg)