location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P22a G4 FHD Monitor

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P22a G4 FHD Monitor
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3Y0Q1A6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548786138 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 11:07:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2024
Product end of life date
Bullet Points HP P22a G4 FHD Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - This monitor features adjustability of tilt, pivot and height (to 100 mm) and HP Low Blue Light mode so you can work comfortably.
  • - Enjoy virtually uninterrupted views with a 3-sided micro-edge bezel. Get crisp visuals from any angle on Full HD resolution, 21.5” diagonal IPS screen.
  • - Four easy-to-access USB-A ports are included to easily connect your accessories and peripherals like a mouse, keyboard, and webcam. There are also HDMI, DisplayPort™ and VGA ports for connecting your PC and even a second monitor[1].
Long product name HP P22a G4 FHD Monitor :
The short editorial description of HP P22a G4 FHD Monitor

P22a G4 FHD Monitor
More>>>
HP P22a G4 FHD Monitor:
The official marketing text of HP P22a G4 FHD Monitor as supplied by the manufacturer

Big Features. Big Value.
Every day this monitor delivers enhanced productivity and comfort. From it's sharp 21.5 inch diagonal IPS screen with 3-sided micro-edge design to 3-way adjustability this monitor helps you comfortably power through your day. It helps you make the most of your desk space with the 4 port USB-A hub that lets you conveniently connect to your most frequently used peripherals and devices.

Short summary description HP P22a G4 FHD Monitor:
This short summary of the HP P22a G4 FHD Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP P22a G4 FHD Monitor

Long summary description HP P22a G4 FHD Monitor:
This is an auto-generated long summary of HP P22a G4 FHD Monitor based on the first three specs of the first five spec groups.

HP P22a G4 FHD Monitor

More comfort. More Productivity.

Find your best position with tilt, pivot and 100 mm height adjustments to help you stay productive throughout your day. Plus, filter blue light emissions and shift colors to a warmer spectrum for more comfortable viewing with HP Low Blue Light mode.

See from any angle.

Expand your productivity with virtually uninterrupted views of one screen or many with a 3-sided micro-edge bezel that supports virtually seamless arrays. Get crisp visuals from any angle on the Full HD resolution, 21.5” diagonal IPS screen.

Plug N Play Convenience

This monitor includes 4 easy-to-access USB-A ports that makes connecting multiple devices like your mouse, keyboard and webcam a snap. Plus, quickly connect to additional devices like a PC, video source or even a second monitor using the HDMI, DisplayPort™, and VGA ports[1].

Peace of Mind Included

Get peace-of-mind with a 3-year limited warranty.

Energy-Efficient Design

ENERGY STAR® and TCO certified plus EPEAT® registered. [2]

Packaged with the environment in mind

Packaging contains recyclable materials. [3]

Country Distributor
United States 1 distributor(s)
Disclaimer HP P22a G4 FHD Monitor:
Disclaimer

[1] Box includes HDMI, DisplayPort™ cables.

[2] Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
[3] Outside Box and corrugated cushions are 100% sustainably sourced and recyclable.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers, actual performance may vary either higher or lower.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
Lock is sold separately.
EPEAT® 2019 registered where applicable. EPEAT ® registration varies by country. See www.epeat.net for registration status by country.