HP logo

HP 245 G7 AMD E E2-9000e Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86587
Info modified on:
23 Jan 2025, 18:37:12
Short summary description HP 245 G7 AMD E E2-9000e Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 245 G7, AMD E, 1.5 GHz, 14", 1366 x 768 pixels, 8 GB, 1 TB

Long summary description HP 245 G7 AMD E E2-9000e Laptop 14" HD 8 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

HP 245 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E2-9000e, Processor frequency: 1.5 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: AMD Radeon R2. Operating system installed: Windows 10 Home. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.