HP logo

HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61180
Info modified on:
02 Jun 2025, 18:09:35
Short summary description HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ProBook x360 11 G3 EE, Intel® Pentium® Silver, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook x360 11 G3 EE Intel® Pentium® Silver N5000 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP ProBook x360 11 G3 EE. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.