location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Z3700 mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Wireless Mouse Z3700
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6SD49AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808805721 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17361
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 12:02:24
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Jan 2021
Product end of life date
Bullet Points HP Wireless Z3700 mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Blue LED technology lets your mouse function on a wide range of surfaces, so you can work from almost anywhere.[3]
  • - 1,200 optical sensors give you exceptional accuracy and incredible speed.
  • - Just pop in the battery, plug in the USB receiver, and you’re good to go. No need to install anything.
  • - The USB receiver fits conveniently inside the mouse, for effortless portability.
Guarantee: One-year limited warranty.
Long product name HP Wireless Z3700 mouse :
The short editorial description of HP Wireless Z3700 mouse

Wireless Mouse Z3700
More>>>
HP Wireless Z3700 mouse:
The official marketing text of HP Wireless Z3700 mouse as supplied by the manufacturer

The mouse that makes a statement
It’s time your accessories matched your individuality. Meet your new wireless mouse, carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Short summary description HP Wireless Z3700 mouse:
This short summary of the HP Wireless Z3700 mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP Wireless Mouse Z3700

Long summary description HP Wireless Z3700 mouse:
This is an auto-generated long summary of HP Wireless Z3700 mouse based on the first three specs of the first five spec groups.

HP Wireless Mouse Z3700

Designed with flair

The sleek design complements your favorite HP devices, and fits comfortably anywhere.

Wireless convenience

The 2.4 GHz wireless connection reliably keeps you hooked up.[1]

Battery life that lasts

With up to 16 months of life on a single AA battery, this mouse was designed to push the limits.[2]

Disclaimer HP Wireless Z3700 mouse:
Disclaimer

[1] Wireless connectivity up to 30ft (10m).
[2] Batterylife depends on usage.