location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-a0035nr
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1D4H6UAR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5903719116633
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 567
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-10300H (8MB Cache, 2.5GHz)
  • - 40.9 cm (16.1") Full HD 1920 x 1080 IPS, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6)
  • - 8GB (2933MHz) DDR4-SDRAM (1 x 8) & 256GB SSD
Long product name HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black :
The short editorial description of HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black

Intel Core i5-10300H (8MB Cache, 2.5GHz), 8GB DDR4-SDRAM, 256GB SSD, 40.9 cm (16.1") Full HD 1920 x 1080 IPS, Intel UHD Graphics, NVIDIA GeForce GTX 1650 Ti (4GB GDDR6), LAN, WLAN, HP TrueVision HD, Windows 10 Home 64-bit
More>>>
HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
The official marketing text of HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black as supplied by the manufacturer

Big screen, small laptop
A 16" display in a 15" footprint, the Pavilion Gaming 16 Laptop PC is here to play. With a powerful Intel processor and NVIDIA® graphics for dynamic gameplay and Audio by B&O for full immersion. Plus fast connectivity options, upgradeable storage and memory and the full range of I/O ports, you’ve got the ultimate on-the-go gaming experience at your fingertips.[1]

Short summary description HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This short summary of the HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion Gaming 16-a0035nr, Intel® Core™ i5, 2.5 GHz, 16.1", 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
This is an auto-generated long summary of HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black based on the first three specs of the first five spec groups.

HP Pavilion Gaming 16-a0035nr. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10300H, Processor frequency: 2.5 GHz. Display diagonal: 16.1", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black

Design
Product type *
Laptop
Product color *
Black
Form factor *
Clamshell
Market positioning
Gaming
Refurbished
Yes
Country of origin
China
Display
Display diagonal *
16.1"
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
16.1" (40.9 cm)
RGB color space
NTSC
Color gamut
45%
NTSC coverage (typical)
45%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
10th gen Intel® Core™ i5
Processor model *
i5-10300H
Processor cores
4
Processor threads
8
Processor boost frequency
4.5 GHz
Processor frequency *
2.5 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
L3
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor codename
Comet Lake
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2933 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Memory slots (available)
2
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® GeForce® GTX 1650 Ti
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x9BC4
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Realtec RTL8822CE
WLAN controller manufacturer
Realtek
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Network
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
2.0
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel HM470
Accelerometer
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Full-size keyboard
Yes
Software
Operating system architecture
64-bit
Pre-installed software
Dropbox, Netflix
Trial software
McAfee LiveSafe, Microsoft Office 365
Operating system installed *
Windows 10 Home
Processor special features
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel Stable Image Platform Program (SIPP)
No
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
201839
Brand-specific features
HP Audio Boost
Yes
HP Audio Boost generation
Gen 1
HP speaker type
HP Dual Speakers
HP Imagepad
Yes
HP front camera
HP TrueVision HD
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
3
Battery capacity *
52.5 Wh
Battery life (max)
6.75 h
Fast charging
Yes
Fast charging time (50%)
45 min
Battery weight
7.41 oz (210 g)
Power
AC adapter power
150 W
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
14.6" (370 mm)
Depth
10.3" (262.5 mm)
Height
0.925" (23.5 mm)
Weight *
5.18 lbs (2.35 kg)
Packaging data
Package width
2.72" (69 mm)
Package depth
21.7" (552 mm)
Package height
13.6" (345 mm)
Package weight
6.77 lbs (3.07 kg)
Other features
Battery type
Li-ion
Technical details
Notebook display diagonal (cm/inch)
40.9
Disclaimer HP Pavilion Gaming 16-a0035nr Intel® Core™ i5 i5-10300H Laptop 16.1" Full HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Windows 10 Home Black:
Disclaimer

[1] This device has been engineered for optimal performance. Upgrading PC may affect warranty coverage. [3] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[4] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance. Internet service required and not included. 4K content required to view full 4K images. Graphics output may be limited based on the maximum resolution of the display.
[5] Full high-definition (FHD) content is required to view FHD images.
[6] Actual throughput may vary. USB Type-C® and USB-C® are trademarks of USB Implementers Forum.
[7] Internet service required and not included. Subscription required after 30 days.
[8] 25 GB of free online storage for one year from date of registration. For complete details and terms of use, including cancellation policies, visit the website at www.dropbox.com. Internet service required and not included.