HP Intel Core i9-9900K, Intel® Core™ i9, LGA 1151 (Socket H4), 14 nm, Intel, i9-9900K, 3.6 GHz
HP Intel Core i9-9900K. Processor family: Intel® Core™ i9, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 128 GB, Memory types supported by processor: DDR4-SDRAM. On-board graphics card model: Intel® UHD Graphics 630, Maximum on-board graphics card memory: 64 GB, On-board graphics card base frequency: 350 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2