HP logo

HP ProBook 640 G4 Intel® Core™ i5 i5-8350U Laptop 14" 8 GB DDR4-SDRAM 500 GB HDD Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68366
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP ProBook 640 G4 Intel® Core™ i5 i5-8350U Laptop 14" 8 GB DDR4-SDRAM 500 GB HDD Silver:

HP ProBook 640 G4, Intel® Core™ i5, 1.7 GHz, 14", 8 GB, 500 GB, Silver

Long summary description HP ProBook 640 G4 Intel® Core™ i5 i5-8350U Laptop 14" 8 GB DDR4-SDRAM 500 GB HDD Silver:

HP ProBook 640 G4. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8350U, Processor frequency: 1.7 GHz. Display diagonal: 14". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 620. Product color: Silver. Weight: 3.81 lbs (1.73 kg)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.