HP logo

HP Executive 15.6 Top Load

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
470446
Info modified on:
01 Oct 2024, 19:53:06
End of life date:
31 Dec 2022
Guarantee:
One-year limited warranty.
Long product name HP Executive 15.6 Top Load:

Executive 15.6 Top Load

HP Executive 15.6 Top Load:

Take on the world in style with an HP Executive Series notebook case that provides a polished, professional look. The sleek profile and premium materials make a bold statement and keep your devices and data on lockdown. Traveling is a breeze and device-charging is easy—even from outside the bag.

Short summary description HP Executive 15.6 Top Load:

HP Executive 15.6 Top Load, Toploader bag, 15.6", 32.8 oz (930 g)

Long summary description HP Executive 15.6 Top Load:

HP Executive 15.6 Top Load. Case type: Toploader bag, Maximum screen size: 15.6". Weight: 32.8 oz (930 g). Surface coloration: Monochromatic

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.