HP logo

HP 34f computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
230602
Info modified on:
27 May 2024, 14:33:11
End of life date:
31 Aug 2021
Short summary description HP 34f computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black, White:

HP 34f, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms, Black, White

Long summary description HP 34f computer monitor 34" 3440 x 1440 pixels UltraWide Quad HD LED Black, White:

HP 34f. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°. Built-in USB hub. Product color: Black, White

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.