HP 34f, 34", 3440 x 1440 pixels, UltraWide Quad HD, LED, 5 ms
HP 34f. Display diagonal: 34", Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°. Built-in USB hub