HP Pavilion Plus 14-eh0101la, Intel® Core™ i7, 14", 2880 x 1800 pixels, 16 GB, 512 GB, Windows 11 Home
HP Pavilion Plus 14-eh0101la. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1255U. Display diagonal: 14", HD type: 2.8K, Display resolution: 2880 x 1800 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 2050. Operating system installed: Windows 11 Home. Product color: Blue