HP logo

HP M01-F2791in Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home in S mode Tower PC Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4785
Info modified on:
30 Jul 2025, 01:32:37
Short summary description HP M01-F2791in Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home in S mode Tower PC Black:

HP M01-F2791in, Intel® Core™ i7, i7-12700, 8 GB, DDR4-SDRAM, 1.26 TB, Windows 11 Home in S mode

Long summary description HP M01-F2791in Intel® Core™ i7 i7-12700 8 GB DDR4-SDRAM 1.26 TB HDD+SSD Windows 11 Home in S mode Tower PC Black:

HP M01-F2791in. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD, Card reader integrated. On-board graphics card model: Intel UHD Graphics 770. Operating system installed: Windows 11 Home in S mode. Power supply: 180 W. Chassis type: Tower. Product type: PC. Weight: 10.4 lbs (4.71 kg). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.