HP logo

HP Pavilion x360 11m-ap0013dx Intel® Pentium® Silver N5000 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home in S mode Gray, Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12853
Info modified on:
02 Jun 2025, 18:09:33
End of life date:
30 Sept 2021
Short summary description HP Pavilion x360 11m-ap0013dx Intel® Pentium® Silver N5000 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home in S mode Gray, Silver:

HP Pavilion x360 11m-ap0013dx, Intel® Pentium® Silver, 1.1 GHz, 11.6", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP Pavilion x360 11m-ap0013dx Intel® Pentium® Silver N5000 Hybrid (2-in-1) 11.6" Touchscreen HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home in S mode Gray, Silver:

HP Pavilion x360 11m-ap0013dx. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Pentium® Silver, Processor model: N5000, Processor frequency: 1.1 GHz. Display diagonal: 11.6", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home in S mode. Product color: Gray, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.