HP logo

HP 240 G7 Intel® Celeron® N N4000 Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
HP segment:
Business
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43402
Info modified on:
10 Mar 2024, 10:10:44
Short summary description HP 240 G7 Intel® Celeron® N N4000 Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP 240 G7, Intel® Celeron® N, 1.1 GHz, 14", 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP 240 G7 Intel® Celeron® N N4000 Laptop 14" HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

HP 240 G7. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron® N, Processor model: N4000, Processor frequency: 1.1 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.