HP logo

HP EliteBook 845 G9 AMD Ryzen™ 7 PRO 6850U Laptop 14" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2435
Info modified on:
21 Jul 2025, 13:28:15
End of life date:
29 Feb 2024
Short summary description HP EliteBook 845 G9 AMD Ryzen™ 7 PRO 6850U Laptop 14" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Silver:

HP EliteBook 845 G9, AMD Ryzen™ 7 PRO, 2.7 GHz, 14", 1920 x 1200 pixels, 32 GB, 512 GB

Long summary description HP EliteBook 845 G9 AMD Ryzen™ 7 PRO 6850U Laptop 14" WUXGA 32 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 10 Pro Silver:

HP EliteBook 845 G9. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 7 PRO, Processor model: 6850U, Processor frequency: 2.7 GHz. Display diagonal: 14", HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: AMD Radeon 680M. Operating system installed: Windows 10 Pro. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.