HP logo

HP Notebook - 14-cf1051od Intel® Core™ i5 i5-8265U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver

Brand:
HP segment:
Home
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8787
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
30 Sept 2020
Short summary description HP Notebook - 14-cf1051od Intel® Core™ i5 i5-8265U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

HP Notebook - 14-cf1051od, Intel® Core™ i5, 1.6 GHz, 14", 1366 x 768 pixels, 8 GB, 256 GB

Long summary description HP Notebook - 14-cf1051od Intel® Core™ i5 i5-8265U Laptop 14" HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 10 Home Black, Silver:

HP Notebook - 14-cf1051od. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product color: Black, Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.