HP logo

HP Scanjet Pro 2000 s2 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
217974
Info modified on:
02 May 2025, 08:48:51
Short summary description HP Scanjet Pro 2000 s2 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:

HP Scanjet Pro 2000 s2 Sheet-feed Scanner, 8.5 x 122" (216 x 3100 mm), 600 x 600 DPI, 3500 pages, Sheet-fed scanner, Black, White, CMOS CIS

Long summary description HP Scanjet Pro 2000 s2 Sheet-feed Scanner Sheet-fed scanner 600 x 600 DPI A4 Black, White:

HP Scanjet Pro 2000 s2 Sheet-feed Scanner. Maximum scan size: 8.5 x 122" (216 x 3100 mm), Optical scanning resolution: 600 x 600 DPI, Daily battery life: 3500 pages. Scanner type: Sheet-fed scanner, Product color: Black, White. Sensor type: CMOS CIS, Daily duty cycle (max): 3000 pages, Button functions: Grayscale scan. Auto document feeder (ADF) input capacity: 50 sheets. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.