HP logo

HP Intel Xeon Silver 4210 processor 2.2 GHz 14 MB L3

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47187
Info modified on:
17 Jul 2025, 16:37:32
Short summary description HP Intel Xeon Silver 4210 processor 2.2 GHz 14 MB L3:

HP Intel Xeon Silver 4210, Intel Xeon Silver, LGA 3647 (Socket P), 14 nm, Intel, 2.2 GHz, 64-bit

Long summary description HP Intel Xeon Silver 4210 processor 2.2 GHz 14 MB L3:

HP Intel Xeon Silver 4210. Processor family: Intel Xeon Silver, Processor socket: LGA 3647 (Socket P), Processor lithography: 14 nm. Memory channels: Hexa-channel, Maximum internal memory supported by processor: 1 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX-512, Scalability: 2S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.