HP logo

HP 4GB DDR3 1600MHz memory module 1 x 4 GB

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133678
Info modified on:
11 Jun 2024, 12:33:10
Short summary description HP 4GB DDR3 1600MHz memory module 1 x 4 GB:

HP 4GB DDR3 1600MHz, 4 GB, 1 x 4 GB, DDR3, 1600 MHz

Long summary description HP 4GB DDR3 1600MHz memory module 1 x 4 GB:

HP 4GB DDR3 1600MHz. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, CAS latency: 11

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.