HP logo

HP 697352-051 keyboard Mouse included Universal RF Wireless AZERTY French Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26436
Info modified on:
14 Mar 2024, 19:20:38
Short summary description HP 697352-051 keyboard Mouse included Universal RF Wireless AZERTY French Black:

HP 697352-051, Wireless, RF Wireless, Mechanical, AZERTY, Black, Mouse included

Long summary description HP 697352-051 keyboard Mouse included Universal RF Wireless AZERTY French Black:

HP 697352-051. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard key switch: Mechanical, Keyboard layout: AZERTY, Recommended usage: Universal. Product color: Black. Mouse included

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.