HP logo

HP Intel Core i3-2328M processor 2.2 GHz 3 MB L3

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44297
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Core i3-2328M processor 2.2 GHz 3 MB L3:

HP Intel Core i3-2328M, Intel® Core™ i3, PGA988, 32 nm, i3-2328M, 2.2 GHz, 64-bit

Long summary description HP Intel Core i3-2328M processor 2.2 GHz 3 MB L3:

HP Intel Core i3-2328M. Processor family: Intel® Core™ i3, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 3000, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, Serial Digital Video Out (SDVO), On-board graphics card base frequency: 650 MHz. Market segment: Mobile, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX. Compatibility: 250 G1 650

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.