HP logo

HP 693374-001 memory module 8 GB 1 x 8 GB DDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
185762
Info modified on:
31 Oct 2024, 21:35:37
Short summary description HP 693374-001 memory module 8 GB 1 x 8 GB DDR3:

HP 693374-001, 8 GB, 1 x 8 GB, DDR3, 1600 MHz, 204-pin SO-DIMM

Long summary description HP 693374-001 memory module 8 GB 1 x 8 GB DDR3:

HP 693374-001. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 204-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.