HP logo

HP Intel Celeron B820 processor 1.7 GHz 2 MB L3 Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54950
Info modified on:
17 Jul 2025, 13:49:20
Short summary description HP Intel Celeron B820 processor 1.7 GHz 2 MB L3 Tray:

HP Intel Celeron B820, Intel® Celeron®, PGA988, 32 nm, Tray, B820, 1.7 GHz

Long summary description HP Intel Celeron B820 processor 1.7 GHz 2 MB L3 Tray:

HP Intel Celeron B820. Processor family: Intel® Celeron®, Processor socket: PGA988, Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 16 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1050 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Graphics & IMC lithography: 32 nm. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.