HP logo

HP 690418-001 optical disc drive Internal DVD Super Multi Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69917
Info modified on:
03 Aug 2022, 08:55:14
Short summary description HP 690418-001 optical disc drive Internal DVD Super Multi Black, Gray:

HP 690418-001, Black, Gray, Desktop, DVD Super Multi, Serial ATA

Long summary description HP 690418-001 optical disc drive Internal DVD Super Multi Black, Gray:

HP 690418-001. Product color: Black, Gray. Purpose: Desktop, Optical drive type: DVD Super Multi, Interface: Serial ATA

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.