HP logo

Victus by HP 16-d1121TX Intel® Core™ i5 i5-12500H Laptop 16.1" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) FreeDOS Black

Brand:
Product family:
HP segment:
Home
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23724
Info modified on:
22 Jan 2025, 21:22:20
Short summary description Victus by HP 16-d1121TX Intel® Core™ i5 i5-12500H Laptop 16.1" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) FreeDOS Black:

Victus by HP 16-d1121TX, Intel® Core™ i5, 16.1", 1920 x 1080 pixels, 16 GB, 256 GB, FreeDOS

Long summary description Victus by HP 16-d1121TX Intel® Core™ i5 i5-12500H Laptop 16.1" Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 6 (802.11ax) FreeDOS Black:

Victus by HP 16-d1121TX. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H. Display diagonal: 16.1", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: FreeDOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.