HP logo

HP AMD A10-4600M processor 2.3 GHz 4 MB L2

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120731
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD A10-4600M processor 2.3 GHz 4 MB L2:

HP AMD A10-4600M, AMD A10, Socket FS1r2, 32 nm, A10-4600M, 2.3 GHz, 64-bit

Long summary description HP AMD A10-4600M processor 2.3 GHz 4 MB L2:

HP AMD A10-4600M. Processor family: AMD A10, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1600 MHz. On-board graphics card model: AMD Radeon HD 7660G. Market segment: Mobile

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.