HP logo

HP Intel Celeron G460 processor 1.8 GHz 1.5 MB L3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67186
Info modified on:
14 Mar 2024, 19:19:25
Short summary description HP Intel Celeron G460 processor 1.8 GHz 1.5 MB L3:

HP Intel Celeron G460, Intel® Celeron®, LGA 1155 (Socket H2), 32 nm, G460, 1.8 GHz, 64-bit

Long summary description HP Intel Celeron G460 processor 1.8 GHz 1.5 MB L3:

HP Intel Celeron G460. Processor family: Intel® Celeron®, Processor socket: LGA 1155 (Socket H2), Processor lithography: 32 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1000 MHz. Supported instruction sets: SSE4.1, SSE4.2. Intel® Virtualization Technology (Intel® VT): VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.