HP logo

HP Intel Core i7-3520M processor 2.9 GHz 4 MB L3 Tray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95308
Info modified on:
17 Jul 2025, 16:37:14
Short summary description HP Intel Core i7-3520M processor 2.9 GHz 4 MB L3 Tray:

HP Intel Core i7-3520M, Intel® Core™ i7, 22 nm, Tray, i7-3520M, 2.9 GHz, 64-bit

Long summary description HP Intel Core i7-3520M processor 2.9 GHz 4 MB L3 Tray:

HP Intel Core i7-3520M. Processor family: Intel® Core™ i7, Processor lithography: 22 nm, Package type: Tray. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card base frequency: 650 MHz, On-board graphics card dynamic frequency (max): 1250 MHz. PCI Express configurations: 1x16, 2x8, 1x8+2x4, Supported instruction sets: AVX, Graphics & IMC lithography: 22 nm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.