HP logo

HP NVIDIA Quadro 2000D 1 GB GDDR5

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61326
Info modified on:
14 Mar 2024, 19:25:10
Short summary description HP NVIDIA Quadro 2000D 1 GB GDDR5:

HP NVIDIA Quadro 2000D, Quadro 2000D, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express x16 2.1

Long summary description HP NVIDIA Quadro 2000D 1 GB GDDR5:

HP NVIDIA Quadro 2000D. Graphics processor family: NVIDIA, Graphics processor: Quadro 2000D. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 2.1. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.