HP logo

HP USB Optical Scroll mouse Office Ambidextrous USB Type-A 800 DPI

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190919
Info modified on:
10 Jul 2024, 20:47:02
Short summary description HP USB Optical Scroll mouse Office Ambidextrous USB Type-A 800 DPI:

HP USB Optical Scroll Mouse, Ambidextrous, Optical, USB Type-A, 800 DPI, Black

Long summary description HP USB Optical Scroll mouse Office Ambidextrous USB Type-A 800 DPI:

HP USB Optical Scroll Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 800 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.