HP logo

HP Pavilion x360 14-dy2076nr Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR4-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
885
Info modified on:
24 Jul 2024, 10:09:02
End of life date:
31 May 2024
Short summary description HP Pavilion x360 14-dy2076nr Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR4-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP Pavilion x360 14-dy2076nr, Intel® Core™ i5, 14", 1366 x 768 pixels, 8 GB, 2 TB, Windows 11 Home

Long summary description HP Pavilion x360 14-dy2076nr Intel® Core™ i5 i5-1235U Hybrid (2-in-1) 14" Touchscreen HD 8 GB DDR4-SDRAM 2 TB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Silver:

HP Pavilion x360 14-dy2076nr. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-1235U. Display diagonal: 14", HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Home. Product color: Silver

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.